OMEGA ENGINEERING, INC.
FL-W7114-P -- DISPLAY FLOWMETERS 6 GPM OMEGA
OMEGA Engineering, Inc.
Display Flowmeters 6 Gpm Omega
FL-W7114-P
Description
DISPLAY FLOWMETERS 6 GPM
Description
DISPLAY FLOWMETERS 6 GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH8765 |
|
Product Name
|
Display Flowmeters 6 Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
30 to 36.48 SCFM (51 to 62 m³/hr)
Nominal Voltage
115 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
74.8 SCFM (127 m³/hr)
Maximum Sound Level
55 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
346 SCFM (588 m³/hr)
Nominal Voltage
115 volts
View Details