OMEGA ENGINEERING, INC.
FL-W7110 -- DISPLAY FLOWMETERS 2 GPM OMEGA
OMEGA Engineering, Inc.
Display Flowmeters 2 Gpm Omega
FL-W7110
Description
DISPLAY FLOWMETERS 2 GPM
Description
DISPLAY FLOWMETERS 2 GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH8760 |
|
Product Name
|
Display Flowmeters 2 Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.3898 to ? in H2O (0.7282 to ? Torr)
Maximum Sound Level
34.8 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5000 SCFM (8499 m³/hr)
Maximum Sound Level
72 dbA
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power
46 to 50 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details