OMEGA ENGINEERING, INC.
FL-9128 -- FLOWMETER-OIL 4.0-28 OMEGA
OMEGA Engineering, Inc.
Flowmeter-Oil 4.0-28 Omega
FL-9128
Description
FLOWMETER-OIL 4.0-28
Description
FLOWMETER-OIL 4.0-28
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH9793 |
|
Product Name
|
Flowmeter-Oil 4.0-28 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
485 SCFM (824 m³/hr)
Running Current
0.2400 amps
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
195 watts
View Details