The FL-8000A Series of General Purpose Flowmeters are designed to provide economical, accurate flow rate indication for oil and water. These industrial flowmeters utilize a spring and piston type assembly, which enables them to be mounted in any position, and gives immunity to changes in viscosity. The FL-8000A meters can be used in severe environments, at up to 3500 psig and 240°F.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | FL-8300A |
| Product Name | Large Capacity In-Line Flowmeter |
| Meter Technology | Piston |
| Product Standards | RoHS |
| Operating Temperature | ? to 399 F (? to 204 C) |
| Process Media Type | Liquid |
| Operating Pressure | 3500 psi (2463 m H2O) |