OMEGA Engineering, Inc. Large Capacity In-Line Flowmeter FL-8100A

Description
The FL-8000A Series of General Purpose Flowmeters are designed to provide economical, accurate flow rate indication for oil and water. These industrial flowmeters utilize a spring and piston type assembly, which enables them to be mounted in any position, and gives immunity to changes in viscosity. The FL-8000A meters can be used in severe environments, at up to 3500 psig and 240°F.
Description
The FL-8000A Series of General Purpose Flowmeters are designed to provide economical, accurate flow rate indication for oil and water. These industrial flowmeters utilize a spring and piston type assembly, which enables them to be mounted in any position, and gives immunity to changes in viscosity. The FL-8000A meters can be used in severe environments, at up to 3500 psig and 240°F.

Suppliers

Company
Product
Description
Supplier Links
Large Capacity In-Line Flowmeter - FL-8100A - OMEGA Engineering, Inc.
Norwalk, CT, USA
Large Capacity In-Line Flowmeter
FL-8100A
Large Capacity In-Line Flowmeter FL-8100A
The FL-8000A Series of General Purpose Flowmeters are designed to provide economical, accurate flow rate indication for oil and water. These industrial flowmeters utilize a spring and piston type assembly, which enables them to be mounted in any position, and gives immunity to changes in viscosity. The FL-8000A meters can be used in severe environments, at up to 3500 psig and 240°F.

The FL-8000A Series of General Purpose Flowmeters are designed to provide economical, accurate flow rate indication for oil and water. These industrial flowmeters utilize a spring and piston type assembly, which enables them to be mounted in any position, and gives immunity to changes in viscosity. The FL-8000A meters can be used in severe environments, at up to 3500 psig and 240°F.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Liquid Flow Meters
Product Number FL-8100A
Product Name Large Capacity In-Line Flowmeter
Meter Technology Piston
Product Standards RoHS
Operating Temperature ? to 399 F (? to 204 C)
Process Media Type Liquid
Operating Pressure 3500 psi (2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 3610228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 99.93 psi (70.33 m H2O)
Gas Volumetric Flow Rate 0.1412 to 1.27 SCFM (0.2401 to 2.16 m³/hr)
View Details
Inline Flow Meter for Petroleum Fluids (Reverse Flow Capable) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature -20 to 240 F (-29 to 116 C)
Process Media Type Liquid
View Details
OF-Z Micro flow Sensor -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 72.52 psi (51.04 m H2O)
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details