FLOW METER, 1-10GPM, 3500PSI, 3/4 NPT; Flow Rate Min:1GPM (US); Flow Rate Max:10GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:2%; Port Size:0.75"; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 42AH9284 |
| Product Name | Flow Meter, 1-10Gpm, 3500Psi, 3/4 Npt; Flow Rate Min Omega |
| Product Standards | RoHS |
| Process Media Type | Liquid |
| Operating Pressure | 3500 psi (2463 m H2O) |