OMEGA ENGINEERING, INC.
FL-7320ABR-NIST -- BRASS WTR MTR 2.0 20 GPM OMEGA
OMEGA Engineering, Inc.
Brass Wtr Mtr 2.0 20 Gpm Omega
FL-7320ABR-NIST
Description
BRASS WTR MTR 2.0 20 GPM
Description
BRASS WTR MTR 2.0 20 GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH9724 |
|
Product Name
|
Brass Wtr Mtr 2.0 20 Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
78.41 SCFM (133 m³/hr)
Nominal Voltage
12 volts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power
46 to 50 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
68.9 SCFM (117 m³/hr)
Maximum Sound Level
30 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
297 SCFM (505 m³/hr)
Nominal Voltage
115 volts
View Details