OMEGA ® in-line flowmeters offer high accuracy flow rate indication for oil or water and the ability to either control the flowrate or alarm on high or low flowrates. These units feature an SPDT switch which can be triggered at any point along the flow range.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Volumetric Liquid Flow Switches |
| Product Number | FL-6300 |
| Product Name | In-Line Flowmeter With Limit Switches |
| Meter Type | Volumetric Flow Meter |
| Features | Built-in Alarm Indicator |
| Product Standards | RoHS |
| Operating Temperature | ? to 241 F (? to 116 C) |
| Pipe Diameter | 0.50 to 0.75 inch (12.7 to 19.05 mm) |