The FL-6000 Series of general purpose flowmeters is designed to provide economical, accurate flow rate indication for oil and water. These industrial flowmeters utilize a spring-and-piston type assembly, which enables them to be mounted in any position, and gives immunity to changes in viscosity. FL-6000 meters can be used in severe environments, at up to 3500 psig and 116°C (240°F).
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | FL-6100A |
| Product Name | Economical In-Line Flowmeter |
| Meter Technology | Piston |
| Product Standards | RoHS |
| Operating Temperature | ? to 241 F (? to 116 C) |
| Process Media Type | Liquid |
| Operating Pressure | 3500 psi (2463 m H2O) |