OMEGA Engineering, Inc. In-Line Flowmeter With Limit Switches FL-6100

Description
OMEGA ® in-line flowmeters offer high accuracy flow rate indication for oil or water and the ability to either control the flowrate or alarm on high or low flowrates. These units feature an SPDT switch which can be triggered at any point along the flow range.
Description
OMEGA ® in-line flowmeters offer high accuracy flow rate indication for oil or water and the ability to either control the flowrate or alarm on high or low flowrates. These units feature an SPDT switch which can be triggered at any point along the flow range.

Suppliers

Company
Product
Description
Supplier Links
In-Line Flowmeter With Limit Switches - FL-6100 - OMEGA Engineering, Inc.
Norwalk, CT, USA
In-Line Flowmeter With Limit Switches
FL-6100
In-Line Flowmeter With Limit Switches FL-6100
OMEGA ® in-line flowmeters offer high accuracy flow rate indication for oil or water and the ability to either control the flowrate or alarm on high or low flowrates. These units feature an SPDT switch which can be triggered at any point along the flow range.

OMEGA ® in-line flowmeters offer high accuracy flow rate indication for oil or water and the ability to either control the flowrate or alarm on high or low flowrates. These units feature an SPDT switch which can be triggered at any point along the flow range.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Volumetric Liquid Flow Switches
Product Number FL-6100
Product Name In-Line Flowmeter With Limit Switches
Meter Type Volumetric Flow Meter
Features Built-in Alarm Indicator
Product Standards RoHS
Operating Temperature ? to 241 F (? to 116 C)
Pipe Diameter 0.50 to 0.75 inch (12.7 to 19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insertion Flow and Temperature Monitoring Switch - FlexSwitch® FLT93B-B*00 - Fluid Components Intl. (FCI)
Specs
Meter Technology Thermal
Meter Type Mass Flow Meter; Volumetric Flow Meter; Velocity Flow Meter
Additional Variables Measured Temperature; Level
View Details
Electromagneticflowmeter - HygienicMaster FEH610 - ABB Measurement & Analytics
Specs
Meter Technology Electromagnetic
Meter Type Mass Flow Meter; Volumetric Flow Meter
Operating Temperature -22 to 140 F (-30 to 60 C)
View Details
Magnetic-inductive flow meter - SM6000 - ifm efector inc.
Specs
Meter Technology Electromagnetic
Features Programmable
Approvals ce, cul, iolink
View Details
5 suppliers
Series 1100 Bronze Flow Switch - 1100-18127 - Clark Solutions
Specs
Meter Type Volumetric Flow Meter
Operating Temperature -20 to 300 F (-29 to 149 C)
Pipe Diameter 1.78 inch (45.24 mm)
View Details