OMEGA ENGINEERING, INC.
FL-530-BSPT -- IN-LINE FLOWMETER OMEGA
OMEGA Engineering, Inc.
In-Line Flowmeter Omega
FL-530-BSPT
Description
IN-LINE FLOWMETER
Description
IN-LINE FLOWMETER
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH9634 |
|
Product Name
|
In-Line Flowmeter Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
5 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
117 SCFM (198 m³/hr)
Maximum Sound Level
48 dbA
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power
30 to 25 watts
View Details