The FL-500UP is a specialized meter for monitoring the flowrate of ultra pure water to tools, on deionized water returns, and UPW returns. Also available are accessory switches for signalling specific flowrates. Each switch kit contains all the necessary hardware for quick and trouble-free mounting. Kits consist of a ring-shaped PTFE-coated ceramic magnet that fits around the float in the flowmeter, and a proximity switch mounted in a rugged housing that easily clamps to the body of the flowmeter. As the changing flow causes the float to move within the tube, the magnet moves with it, and its magnetic field trips the proximity switch at the predetermined flowrate. An adjustment screw allows for easy flowrate adjustment. Add two switches to indicate both high and low flow rate limits. Note: Switch activates over a 25% of full scale band; above and below this band, the relay deactivates.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | FL-500UP |
| Product Name | In-Line Flowmeter for Ultra-Pure Water |
| Operating Temperature | ? to 149 F (? to 65 C) |
| Process Media Type | Liquid |
| Operating Pressure | 150 psi (106 m H2O) |
| Media Temperature | 149 F (65 C) |
| Meter Type | Volumetric Flow Meter |