OMEGA ENGINEERING, INC.
FL-500-R2 -- IN-LINE PROXIMITY SWITCH OMEGA
OMEGA Engineering, Inc.
In-Line Proximity Switch Omega
FL-500-R2
Description
IN-LINE PROXIMITY SWITCH
Description
IN-LINE PROXIMITY SWITCH
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH9604 |
|
Product Name
|
In-Line Proximity Switch Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1.82 SCFM (3.1 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
5 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
82.6 SCFM (140 m³/hr)
Maximum Sound Level
48 dbA
View Details