OMEGA Engineering, Inc. High-Capacity In-Line Flowmeter FL-45200A

Description
FL45200 Series flowmeters feature a rugged, one-piece meter body of heat- and chemical-resistant injection molded polysulfone. Half union connectors couple the meter body to 2" FPT polysulfone adaptors at each end of the flowmeter; O-ring seals are FKM ; and floats are 316 stainless steel or TFE (depending on calibration). Permanent, screen-printed scales are positioned directly in front of the float for easy reading. The 316SS float guide reduces float oscillation and protects critical float surfaces. FL45200 Series flowmeters may be ordered with Hastelloy C floats and Hastelloy or TFE material float guides (depending on calibration), for use in harsh environments. These high quality materials make the FL45200 Series flowmeters suitable for many applications where glass or metal flowmeters are usually required.
Description
FL45200 Series flowmeters feature a rugged, one-piece meter body of heat- and chemical-resistant injection molded polysulfone. Half union connectors couple the meter body to 2" FPT polysulfone adaptors at each end of the flowmeter; O-ring seals are FKM ; and floats are 316 stainless steel or TFE (depending on calibration). Permanent, screen-printed scales are positioned directly in front of the float for easy reading. The 316SS float guide reduces float oscillation and protects critical float surfaces. FL45200 Series flowmeters may be ordered with Hastelloy C floats and Hastelloy or TFE material float guides (depending on calibration), for use in harsh environments. These high quality materials make the FL45200 Series flowmeters suitable for many applications where glass or metal flowmeters are usually required.

Suppliers

Company
Product
Description
Supplier Links
High-Capacity In-Line Flowmeter - FL-45200A - OMEGA Engineering, Inc.
Norwalk, CT, USA
High-Capacity In-Line Flowmeter
FL-45200A
High-Capacity In-Line Flowmeter FL-45200A
FL45200 Series flowmeters feature a rugged, one-piece meter body of heat- and chemical-resistant injection molded polysulfone. Half union connectors couple the meter body to 2" FPT polysulfone adaptors at each end of the flowmeter; O-ring seals are FKM ; and floats are 316 stainless steel or TFE (depending on calibration). Permanent, screen-printed scales are positioned directly in front of the float for easy reading. The 316SS float guide reduces float oscillation and protects critical float surfaces. FL45200 Series flowmeters may be ordered with Hastelloy C floats and Hastelloy or TFE material float guides (depending on calibration), for use in harsh environments. These high quality materials make the FL45200 Series flowmeters suitable for many applications where glass or metal flowmeters are usually required.

FL45200 Series flowmeters feature a rugged, one-piece meter body of heat- and chemical-resistant injection molded polysulfone. Half union connectors couple the meter body to 2" FPT polysulfone adaptors at each end of the flowmeter; O-ring seals are FKM ; and floats are 316 stainless steel or TFE (depending on calibration). Permanent, screen-printed scales are positioned directly in front of the float for easy reading. The 316SS float guide reduces float oscillation and protects critical float surfaces. FL45200 Series flowmeters may be ordered with Hastelloy C floats and Hastelloy or TFE material float guides (depending on calibration), for use in harsh environments. These high quality materials make the FL45200 Series flowmeters suitable for many applications where glass or metal flowmeters are usually required.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Liquid Flow Meters
Product Number FL-45200A
Product Name High-Capacity In-Line Flowmeter
Approvals NIST
Product Standards RoHS
Operating Temperature ? to 199 F (? to 93 C)
Process Media Type Liquid; Gas
Operating Pressure 150 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Water Flow Meter - 01N Series - Assured Automation
Specs
Meter Technology Turbine
Features Programmable; Recorder / Totalizer Functions
Operating Temperature 14 to 130 F (-10 to 54 C)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Electromagnetic Flow Meters - SPI3K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Meter Type Volumetric Flow Meter; Velocity Flow Meter
View Details