OMEGA ENGINEERING, INC.
FL-3961ST -- ROTAMETER W/ 150MM TUBE OMEGA
OMEGA Engineering, Inc.
Rotameter W/ 150Mm Tube Omega
FL-3961ST
Description
ROTAMETER W/ 150MM TUBE
Description
ROTAMETER W/ 150MM TUBE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH9560 |
|
Product Name
|
Rotameter W/ 150Mm Tube Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1000 SCFM (1699 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
10.87 inch (276 mm)
View Details