OMEGA ENGINEERING, INC.
FL-3961C -- ROTAMETER W/ 150MM TUBE OMEGA
OMEGA Engineering, Inc.
Rotameter W/ 150Mm Tube Omega
FL-3961C
Description
ROTAMETER W/ 150MM TUBE
Description
ROTAMETER W/ 150MM TUBE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH9550 |
|
Product Name
|
Rotameter W/ 150Mm Tube Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
466 SCFM (792 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
294 SCFM (500 m³/hr)
Nominal Voltage
120 volts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.3417 to ? in H2O (0.6385 to ? Torr)
Maximum Sound Level
39.18 dbA
View Details