OMEGA ENGINEERING, INC.
FL-3805C -- ROTAMETER W/ 150MM TUBE OMEGA
OMEGA Engineering, Inc.
Rotameter W/ 150Mm Tube Omega
FL-3805C
Description
ROTAMETER W/ 150MM TUBE
Description
ROTAMETER W/ 150MM TUBE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH9451 |
|
Product Name
|
Rotameter W/ 150Mm Tube Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
160 to 180 SCFM (271 to 305 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2400 SCFM (4079 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
600 SCFM (1019 m³/hr)
Blower/Fan Type
Axial Fan
View Details