OMEGA ENGINEERING, INC.
FL-3792C -- ROTAMETER W/ 65MM TUBE OMEGA
OMEGA Engineering, Inc.
Rotameter W/ 65Mm Tube Omega
FL-3792C
Description
ROTAMETER W/ 65MM TUBE
Description
ROTAMETER W/ 65MM TUBE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH9425 |
|
Product Name
|
Rotameter W/ 65Mm Tube Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
10.20 inch (259 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
699 SCFM (1188 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power
46 to 50 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details