OMEGA ENGINEERING, INC.
FL-3688ST -- ROTAMETER W/ 65MM TUBE OMEGA
OMEGA Engineering, Inc.
Rotameter W/ 65Mm Tube Omega
FL-3688ST
Description
ROTAMETER W/ 65MM TUBE
Description
ROTAMETER W/ 65MM TUBE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH9375 |
|
Product Name
|
Rotameter W/ 65Mm Tube Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
560 SCFM (952 m³/hr)
Nominal Voltage
115 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
210 SCFM (357 m³/hr)
Running Current
0.1200 amps
View Details
Application
Industrial/Commercial Fans and Blowers
View Details