OMEGA ENGINEERING, INC.
FL-3210C-HRV -- ROTAMETER WITH VALVE OMEGA
OMEGA Engineering, Inc.
Rotameter With Valve Omega
FL-3210C-HRV
Description
ROTAMETER WITH VALVE
Description
ROTAMETER WITH VALVE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH9145 |
|
Product Name
|
Rotameter With Valve Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
125 volts
Running Current
10 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
110 SCFM (187 m³/hr)
Maximum Sound Level
49 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
0.6710 SCFM (1.14 m³/hr)
Maximum Static Pressure
0.1340 in H2O (0.2504 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
View Details