OMEGA ENGINEERING, INC.
FL-2AB-04SA-04SA -- MULTI TUBE ROTAMBER OMEGA
OMEGA Engineering, Inc.
Multi Tube Rotamber Omega
FL-2AB-04SA-04SA
Description
MULTI TUBE ROTAMBER
Description
MULTI TUBE ROTAMBER
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH8834 |
|
Product Name
|
Multi Tube Rotamber Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
5 watts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power
106 to 120 watts
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
57 SCFM (96.88 m³/hr)
Maximum Sound Level
30 dbA
View Details