OMEGA ENGINEERING, INC.
FL-2072 -- PANEL MTG 4-50 SCFM AIR OMEGA
OMEGA Engineering, Inc.
Panel Mtg 4-50 Scfm Air Omega
FL-2072
Description
PANEL MTG 4-50 SCFM AIR
Description
PANEL MTG 4-50 SCFM AIR
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH9033 |
|
Product Name
|
Panel Mtg 4-50 Scfm Air Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
5 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10500 SCFM (17847 m³/hr)
Maximum Sound Level
83 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10.74 SCFM (18.26 m³/hr)
Maximum Static Pressure
0.0540 in H2O (0.1009 Torr)
View Details
3 suppliers