OMEGA ENGINEERING, INC.
FL-2072-V -- PANEL MTG 4-50 SCFM AIR OMEGA
OMEGA Engineering, Inc.
Panel Mtg 4-50 Scfm Air Omega
FL-2072-V
Description
PANEL MTG 4-50 SCFM AIR
Description
PANEL MTG 4-50 SCFM AIR
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH9034 |
|
Product Name
|
Panel Mtg 4-50 Scfm Air Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
10 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
93.2 SCFM (158 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Operating Temperature
-22 to 131 F (-30 to 55 C)
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details