OMEGA Engineering, Inc. Flow Sensors - Industrial FL-2015

Description
VARIABLE AREA FLOW METER, AIR, 2
Request a Quote Datasheet
Description
VARIABLE AREA FLOW METER, AIR, 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - Industrial - 5880-FL-2015-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
5880-FL-2015-ND
Flow Sensors - Industrial 5880-FL-2015-ND
VARIABLE AREA FLOW METER, AIR, 2

VARIABLE AREA FLOW METER, AIR, 2

Buy Now Datasheet
Acrylic Flowmeter, 2-25Lpm, 100Psig; Flow Rate Min Omega - 62AH8895 - Newark, An Avnet Company
Chicago, IL, United States
Acrylic Flowmeter, 2-25Lpm, 100Psig; Flow Rate Min Omega
62AH8895
Acrylic Flowmeter, 2-25Lpm, 100Psig; Flow Rate Min Omega 62AH8895
ACRYLIC FLOWMETER, 2-25LPM, 100PSIG; Flow Rate Min:2l/min; Flow Rate Max:25l/min; Pressure Max:100psi; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:5%; Port Size:-; Product Range:FL-2000 Series RoHS Compliant: NA

ACRYLIC FLOWMETER, 2-25LPM, 100PSIG; Flow Rate Min:2l/min; Flow Rate Max:25l/min; Pressure Max:100psi; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:5%; Port Size:-; Product Range:FL-2000 Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flow Meters Liquid Flow Meters
Product Number 5880-FL-2015-ND 62AH8895
Product Name Flow Sensors - Industrial Acrylic Flowmeter, 2-25Lpm, 100Psig; Flow Rate Min Omega
Operating Temperature 149 F (65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Directional Variable Area Flow Meter -  - HydraCheck Inc.
Specs
Operating Temperature -20 to 240 F (-29 to 116 C)
Process Media Type Liquid
Operating Pressure 6000 psi (4223 m H2O)
View Details
Process Cooling Water Stick - PCWR100DEPS-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
PETRO 3003 CHEM - chemical-delivery - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 2.64 to 264.00 GPM (10 to 1000 L/min)
View Details
Ultrasonic Custody Transfer Liquid Flow Meter - Sentinel LNG - Panametrics
Specs
Meter Technology Ultrasonic
Operating Temperature -40 to 140 F (-40 to 60 C)
Process Media Type Liquid
View Details