VARIABLE AREA FLOW METER, AIR, 1
ACRYLIC FLOWMETER, 1-10LPM, 100PSIG; Flow Rate Min:1l/min; Flow Rate Max:10l/min; Pressure Max:100psi; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:5%; Port Size:-; Product Range:FL-2000 Series RoHS Compliant: NA
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Flow Meters | Liquid Flow Meters |
| Product Number | 5880-FL-2014-ND | 62AH8893 |
| Product Name | Flow Sensors - Industrial | Acrylic Flowmeter, 1-10Lpm, 100Psig; Flow Rate Min Omega |
| Operating Temperature | 149 F (65 C) |