OMEGA Engineering, Inc. Flow Sensors - Industrial FL-2012

Description
SENSOR FLOW AIR 0.2~2.5 LPM
Request a Quote Datasheet
Description
SENSOR FLOW AIR 0.2~2.5 LPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - Industrial - 5880-FL-2012-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
5880-FL-2012-ND
Flow Sensors - Industrial 5880-FL-2012-ND
SENSOR FLOW AIR 0.2~2.5 LPM

SENSOR FLOW AIR 0.2~2.5 LPM

Buy Now Datasheet
Acrylic Flowmeter, 0.2-2.5Lpm, 100Psig; Flow Rate Min Omega - 62AH8885 - Newark, An Avnet Company
Chicago, IL, United States
Acrylic Flowmeter, 0.2-2.5Lpm, 100Psig; Flow Rate Min Omega
62AH8885
Acrylic Flowmeter, 0.2-2.5Lpm, 100Psig; Flow Rate Min Omega 62AH8885
ACRYLIC FLOWMETER, 0.2-2.5LPM, 100PSIG; Flow Rate Min:0.2l/min; Flow Rate Max:2.5l/min; Pressure Max:100psi; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:5%; Port Size:-; Product Range:FL-2000 Series RoHS Compliant: NA

ACRYLIC FLOWMETER, 0.2-2.5LPM, 100PSIG; Flow Rate Min:0.2l/min; Flow Rate Max:2.5l/min; Pressure Max:100psi; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:5%; Port Size:-; Product Range:FL-2000 Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flow Meters Liquid Flow Meters
Product Number 5880-FL-2012-ND 62AH8885
Product Name Flow Sensors - Industrial Acrylic Flowmeter, 0.2-2.5Lpm, 100Psig; Flow Rate Min Omega
Operating Temperature 149 F (65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Flow Meters - Economical, No Maintenance Gas and Liquid Measurement Solution, WCONE - McCrometer, Inc.
Specs
Process Media Type Liquid; Gas
Pipe Diameter 1.00 to 6.00 inch (25.4 to 152 mm)
View Details
Measurement - Flow - variable-area-Flow-meter - 198806522 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.00 to 0.06 GPM (0.0167 to 0.2333 L/min)
View Details
Ultrasonic flow meter - SU9000 - ifm efector inc.
Specs
Meter Technology Ultrasonic
Features Programmable
Approvals ce, cul
View Details
3 suppliers
HY COMP - hy-comp - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
View Details