OMEGA Engineering, Inc. Flow Sensors - Industrial FL-2011

Description
SENSOR FLOW AIR 0.1 ~ 1 LPM
Request a Quote Datasheet
Description
SENSOR FLOW AIR 0.1 ~ 1 LPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - Industrial - 5880-FL-2011-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
5880-FL-2011-ND
Flow Sensors - Industrial 5880-FL-2011-ND
SENSOR FLOW AIR 0.1 ~ 1 LPM

SENSOR FLOW AIR 0.1 ~ 1 LPM

Buy Now Datasheet
Acrylic Flowmeter, 0.1-1Lpm, 100Psig; Flow Rate Min Omega - 62AH8881 - Newark, An Avnet Company
Chicago, IL, United States
Acrylic Flowmeter, 0.1-1Lpm, 100Psig; Flow Rate Min Omega
62AH8881
Acrylic Flowmeter, 0.1-1Lpm, 100Psig; Flow Rate Min Omega 62AH8881
ACRYLIC FLOWMETER, 0.1-1LPM, 100PSIG; Flow Rate Min:0.1l/min; Flow Rate Max:1l/min; Pressure Max:100psi; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:5%; Port Size:-; Product Range:FL-2000 Series RoHS Compliant: NA

ACRYLIC FLOWMETER, 0.1-1LPM, 100PSIG; Flow Rate Min:0.1l/min; Flow Rate Max:1l/min; Pressure Max:100psi; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:5%; Port Size:-; Product Range:FL-2000 Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flow Meters Liquid Flow Meters
Product Number 5880-FL-2011-ND 62AH8881
Product Name Flow Sensors - Industrial Acrylic Flowmeter, 0.1-1Lpm, 100Psig; Flow Rate Min Omega
Operating Temperature 149 F (65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Meter Test Kit (Reverse Flow Capable) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature 14 to 212 F (-10 to 100 C)
Process Media Type Liquid
View Details
Return-side Express Cooling Stick - ECWR150XX-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
PETRO 3003 Aircraft Refueling 4.0 - aircraft-refueling - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 26.40 to 1056.00 GPM (100 to 4000 L/min)
View Details
Ultrasonic Custody Transfer Liquid Flow Meter - Sentinel LNG - Panametrics
Specs
Meter Technology Ultrasonic
Operating Temperature -40 to 140 F (-40 to 60 C)
Process Media Type Liquid
View Details