OMEGA Engineering, Inc. Cabinet Cooling, Synthetic Mesh; Product Range Omega FF01821002

Description
CABINET COOLING, SYNTHETIC MESH; Product Range:FF018 Large Series; Enclosure Material:Synthetic Mesh; Cooling Capacity:-; External Height - Metric:224mm; External Width - Metric:165mm; External Depth - Metric:127mm RoHS Compliant: Yes
Datasheet
Description
CABINET COOLING, SYNTHETIC MESH; Product Range:FF018 Large Series; Enclosure Material:Synthetic Mesh; Cooling Capacity:-; External Height - Metric:224mm; External Width - Metric:165mm; External Depth - Metric:127mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Cooling, Synthetic Mesh; Product Range Omega - 74Y9105 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Cooling, Synthetic Mesh; Product Range Omega
74Y9105
Cabinet Cooling, Synthetic Mesh; Product Range Omega 74Y9105
CABINET COOLING, SYNTHETIC MESH; Product Range:FF018 Large Series; Enclosure Material:Synthetic Mesh; Cooling Capacity:-; External Height - Metric:224mm; External Width - Metric:165mm; External Depth - Metric:127mm RoHS Compliant: Yes

CABINET COOLING, SYNTHETIC MESH; Product Range:FF018 Large Series; Enclosure Material:Synthetic Mesh; Cooling Capacity:-; External Height - Metric:224mm; External Width - Metric:165mm; External Depth - Metric:127mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 74Y9105
Product Name Cabinet Cooling, Synthetic Mesh; Product Range Omega
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location Duty Enclosure Cooler System - Hazloc Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Custom Environmental Control Systems -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Hospital / Medical
View Details