Thermocouple Wire, Type K, 24AWG, 305M is designed for use in temperature measurement applications. This wire features a twisted and shielded construction, which helps maintain electrical ground from the probe sheath to the instrument, reducing noise interference. The wire is available with polyvinyl, FEP, and PFA insulations, providing options for different environmental conditions. It is compatible with OMEGA's low noise thermocouple probes and connectors, enhancing its usability in precision applications. The wire is supplied with an integral drain wire, ensuring effective grounding. This product is RoHS compliant, making it suitable for environmentally conscious projects. The length of the wire is 305 meters (1000 feet), and it consists of 7 strands of 32 AWG wire.
THERMOCOUPLE WIRE, TYPE K, 24AWG, 305M; Thermocouple Wire Type:K; Length - Imperial:1000ft; Length - Metric:305m; No. of Max Strands x Strand Size:7 x 32AWG; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
THERMOCOUPLE WIRE, TYPE K, 24AWG ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Thermocouple Wire | Thermocouple Wire |
| Product Number | 43AC9180 | 69AJ0276 |
| Product Name | Thermocouple Wire, Type K, 24Awg, 305M; Thermocouple Wire Type Omega | Thermocouple Wire, Type K, 24Awg Rohs Compliant Omega |
| Thermocouple Type | K; K |