OMEGA ENGINEERING, INC.
FF-J-24S-TWSH-SLE-100 -- INSULATED T/C WIRE OMEGA
OMEGA Engineering, Inc.
Insulated T/c Wire Omega
FF-J-24S-TWSH-SLE-100
Description
INSULATED T/C WIRE
Description
INSULATED T/C WIRE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH8309 |
|
Product Name
|
Insulated T/c Wire Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
138 SCFM (234 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
11 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
82.6 SCFM (140 m³/hr)
Maximum Sound Level
38 dbA
View Details