OMEGA Engineering, Inc. Ultrasonic Flowmeter FDT21

Description
FDT-21 ultrasonic flowmeter is designed to measure the fluid velocity of liquid in a full/closed pipe. It is a handheld measurement system which is both easy to install and use. The FDT-21 operates according to the difference in the transit time of flight measured, and determines the flow velocity by measuring the travel time of a pulse from one transducer to the next. Flow in the same direction takes less time to travel to the second transducer than does flow in the opposite direction. Electroacoustic transducers receive and emit brief ultrasonic pulses through the liquid of the pipe. Transducers are vertically placed at both sides of the measured pipe. Sensors are placed on the pipe and fastened by means of a clamp. The display will quickly show the flow velocity. The FDT-21 can be used for metallic, plastic and rubber tubes.
Description
FDT-21 ultrasonic flowmeter is designed to measure the fluid velocity of liquid in a full/closed pipe. It is a handheld measurement system which is both easy to install and use. The FDT-21 operates according to the difference in the transit time of flight measured, and determines the flow velocity by measuring the travel time of a pulse from one transducer to the next. Flow in the same direction takes less time to travel to the second transducer than does flow in the opposite direction. Electroacoustic transducers receive and emit brief ultrasonic pulses through the liquid of the pipe. Transducers are vertically placed at both sides of the measured pipe. Sensors are placed on the pipe and fastened by means of a clamp. The display will quickly show the flow velocity. The FDT-21 can be used for metallic, plastic and rubber tubes.

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Flowmeter - FDT21 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Ultrasonic Flowmeter
FDT21
Ultrasonic Flowmeter FDT21
FDT-21 ultrasonic flowmeter is designed to measure the fluid velocity of liquid in a full/closed pipe. It is a handheld measurement system which is both easy to install and use. The FDT-21 operates according to the difference in the transit time of flight measured, and determines the flow velocity by measuring the travel time of a pulse from one transducer to the next. Flow in the same direction takes less time to travel to the second transducer than does flow in the opposite direction. Electroacoustic transducers receive and emit brief ultrasonic pulses through the liquid of the pipe. Transducers are vertically placed at both sides of the measured pipe. Sensors are placed on the pipe and fastened by means of a clamp. The display will quickly show the flow velocity. The FDT-21 can be used for metallic, plastic and rubber tubes.

FDT-21 ultrasonic flowmeter is designed to measure the fluid velocity of liquid in a full/closed pipe. It is a handheld measurement system which is both easy to install and use. The FDT-21 operates according to the difference in the transit time of flight measured, and determines the flow velocity by measuring the travel time of a pulse from one transducer to the next.
Flow in the same direction takes less time to travel to the second transducer than does flow in the opposite direction. Electroacoustic transducers receive and emit brief ultrasonic pulses through the liquid of the pipe. Transducers are vertically placed at both sides of the measured pipe. Sensors are placed on the pipe and fastened by means of a clamp. The display will quickly show the flow velocity. The FDT-21 can be used for metallic, plastic and rubber tubes.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Liquid Flow Meters
Product Number FDT21
Product Name Ultrasonic Flowmeter
Meter Technology Ultrasonic
Features Programmable; Suspended Solids / Slurries
Approvals CE
Operating Temperature 32 to 320 F (0 to 160 C)
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic In-Line Liquid Flow Meter - PanaFlow Z3 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Approvals ATEX
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Residential Water Meter - WM Series - Assured Automation
Specs
Meter Technology Turbine
Features Suspended Solids / Slurries
Operating Temperature 100 F (38 C)
View Details