OMEGA ENGINEERING, INC.
FDT-NS-GREASE -- NON-SILICONE GREASE OMEGA
OMEGA Engineering, Inc.
Non-Silicone Grease Omega
FDT-NS-GREASE
Description
NON-SILICONE GREASE
Description
NON-SILICONE GREASE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
64AH1211 |
|
Product Name
|
Non-Silicone Grease Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3.3 SCFM (5.61 m³/hr)
Maximum Static Pressure
0.1480 in H2O (0.2765 Torr)
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
7000 SCFM (11898 m³/hr)
Maximum Sound Level
83 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
9.5 amps
View Details
Application
Industrial/Commercial Fans and Blowers
View Details