OMEGA Engineering, Inc. Flow Sensors - Industrial FDT-25W

Description
SENSOR FLOW LIQ
Request a Quote Datasheet
Description
SENSOR FLOW LIQ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - Industrial - 5880-FDT-25W-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
5880-FDT-25W-ND
Flow Sensors - Industrial 5880-FDT-25W-ND
SENSOR FLOW LIQ

SENSOR FLOW LIQ

Buy Now Datasheet
Flow Meter, Wall Mount Ultrasonic; Flow Rate Min Omega - 33AK3917 - Newark, An Avnet Company
Chicago, IL, United States
Flow Meter, Wall Mount Ultrasonic; Flow Rate Min Omega
33AK3917
Flow Meter, Wall Mount Ultrasonic; Flow Rate Min Omega 33AK3917
FLOW METER, WALL MOUNT ULTRASONIC; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:1%; Port Size:-; Product Range:- RoHS Compliant: Yes

FLOW METER, WALL MOUNT ULTRASONIC; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:1%; Port Size:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Liquid Flow Meters Liquid Flow Meters
Product Number 5880-FDT-25W-ND 33AK3917
Product Name Flow Sensors - Industrial Flow Meter, Wall Mount Ultrasonic; Flow Rate Min Omega
Product Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Corrosion and UV Resistant PVC Calibration Column - CC2000EP-PV-RE - Plast-O-Matic Valves, Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Ultrasonic Water Flow Meters - InnovaSonic® 203 -  - Sierra Instruments, Inc.
Specs
Meter Technology Ultrasonic
Features Programmable; Recorder / Totalizer Functions
Approvals CE, ISO 9001
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details