Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRONIC COOLING FANS
OMEGA ENGINEERING, INC.
FCH-FGC00052R -- CIRRUS 25/1 20W 12V HEATER 12V OMEGA
OMEGA Engineering, Inc.
Cirrus 25/1 20W 12V Heater 12V Omega
FCH-FGC00052R
Description
CIRRUS 25/1 20W 12V HEATER 12V
Newark, An Avnet Company
Done
Description
CIRRUS 25/1 20W 12V HEATER 12V
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Cirrus 25/1 20W 12V Heater 12V Omega
62AH7870
Cirrus 25/1 20W 12V Heater 12V Omega
62AH7870
CIRRUS 25/1 20W 12V HEATER 12V
CIRRUS 25/1 20W 12V HEATER 12V
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electronic Cooling Fans
Product Number
62AH7870
Product Name
Cirrus 25/1 20W 12V Heater 12V Omega
Application
Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Emi/rfi Power Line Filters Qualtek Electronics
850-06/002
Specs
Application
Industrial/Commercial Fans and Blowers
View Details
Rosenberg USA
Axial Fan
61BE
Specs
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
657 SCFM (1116 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Pelonis Technologies, Inc.
6025-5 Series 4.32 Watt (W) Power Brushless DC Axial Fan
D6025Y48BPLB1b-5
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.5469 to ? in H2O (1.02 to ? Torr)
Maximum Sound Level
45.6 dbA
View Details
STEGO
Compact Lamp, 11W, 230 Vac, W/ Schuko Receptacle, Without Protective Cover Stego
02500.0-00
Specs
Application
Industrial/Commercial Fans and Blowers
View Details