OMEGA ENGINEERING, INC.
FBGS-B-30-50 -- FIBERGLASS 30 GAUGE BLUE OMEGA
OMEGA Engineering, Inc.
Fiberglass 30 Gauge Blue Omega
FBGS-B-30-50
Description
FIBERGLASS 30 GAUGE BLUE
Description
FIBERGLASS 30 GAUGE BLUE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH7671 |
|
Product Name
|
Fiberglass 30 Gauge Blue Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
15.51 inch (394 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2400 SCFM (4079 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Qualtek Electronics Corp.
Maximum Air Flow
3.3 SCFM (5.61 m³/hr)
Maximum Sound Level
14 dbA
Nominal Voltage
5 volts
View Details
2 suppliers