OMEGA ENGINEERING, INC.
F3101-A -- BLUE DOT (-50/+400C) OMEGA
OMEGA Engineering, Inc.
Blue Dot (-50/+400C) Omega
F3101-A
Description
BLUE DOT (-50/+400C)
Description
BLUE DOT (-50/+400C)
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH7292 |
|
Product Name
|
Blue Dot (-50/+400C) Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
11 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
97.82 SCFM (166 m³/hr)
Maximum Sound Level
48 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details