OMEGA Engineering, Inc. RTD Elements F

Description
Model F2020 thin film RTD element is a 2.0mm x 2.0mm size and packaged 100 pieces per low cost OEM RTD pack. OMEGAFILM platinum thin film RTD elements are manufactured using materials and processes similar to those employed in the manufacture of integrated circuits. This results in a rugged, reliable sensing element that can be produced in a wide range of sizes, resistances, and accuracies to meet even the most demanding of applications. OMEGAFILM RTDs conform to the internationally accepted requirements of IEC60751, which defines the resistance vs. temperature characteristics of the sensors, their base resistance at 0C (32F), and their accuracy (see below). RTDs conforming to IEC751 have a temperature coefficient of resistance (also known as Alpha) of 0.00385Ohms/Ohms/C between 0 and 100C.
Datasheet
Description
Model F2020 thin film RTD element is a 2.0mm x 2.0mm size and packaged 100 pieces per low cost OEM RTD pack. OMEGAFILM platinum thin film RTD elements are manufactured using materials and processes similar to those employed in the manufacture of integrated circuits. This results in a rugged, reliable sensing element that can be produced in a wide range of sizes, resistances, and accuracies to meet even the most demanding of applications. OMEGAFILM RTDs conform to the internationally accepted requirements of IEC60751, which defines the resistance vs. temperature characteristics of the sensors, their base resistance at 0C (32F), and their accuracy (see below). RTDs conforming to IEC751 have a temperature coefficient of resistance (also known as Alpha) of 0.00385Ohms/Ohms/C between 0 and 100C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD Elements - F - OMEGA Engineering, Inc.
Norwalk, CT, USA
RTD Elements
F
RTD Elements F
Model F2020 thin film RTD element is a 2.0mm x 2.0mm size and packaged 100 pieces per low cost OEM RTD pack. OMEGAFILM platinum thin film RTD elements are manufactured using materials and processes similar to those employed in the manufacture of integrated circuits. This results in a rugged, reliable sensing element that can be produced in a wide range of sizes, resistances, and accuracies to meet even the most demanding of applications. OMEGAFILM RTDs conform to the internationally accepted requirements of IEC60751, which defines the resistance vs. temperature characteristics of the sensors, their base resistance at 0C (32F), and their accuracy (see below). RTDs conforming to IEC751 have a temperature coefficient of resistance (also known as Alpha) of 0.00385Ohms/Ohms/C between 0 and 100C.

Model F2020 thin film RTD element is a 2.0mm x 2.0mm size and packaged 100 pieces per low cost OEM RTD pack. OMEGAFILM platinum thin film RTD elements are manufactured using materials and processes similar to those employed in the manufacture of integrated circuits. This results in a rugged, reliable sensing element that can be produced in a wide range of sizes, resistances, and accuracies to meet even the most demanding of applications.
OMEGAFILM RTDs conform to the internationally accepted requirements of IEC60751, which defines the resistance vs. temperature characteristics of the sensors, their base resistance at 0C (32F), and their accuracy (see below). RTDs conforming to IEC751 have a temperature coefficient of resistance (also known as Alpha) of 0.00385Ohms/Ohms/C between 0 and 100C.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Resistive Temperature Devices (RTD) Elements
Product Number F
Product Name RTD Elements
Operating Temperature -58 to 1112 F (-50 to 600 C)
Nominal Resistance 100 to 1000 R0 @ 0° C
Response Time 0.2000 to 9 seconds
Accuracy 0.1000 to 0.3000 ±% Full Scale
Coefficient of Resistance ? to 0.003850 Alpha / °C
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Insulated Lead for RTDs - T2 - Conax Technologies
Specs
Operating Temperature 300 F (149 C)
Technology Wire Wound
Sensor Type Standard
View Details
RTD Sensor Elements - NB-PTCO-155 - TE Connectivity
Specs
Operating Temperature 392 F (200 C)
Accuracy 0.1000 ±% Full Scale
Technology Thin Film; (Platinum)
View Details
2 suppliers
Cryogenic Temperature Sensor - Germanium - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Length 0.3950 inch (10.03 mm)
Width / Diameter. 0.1200 inch (3.05 mm)
View Details
SMD Pt1000 0603 2ST F0.15 - P1K0.0603.2ST.A.S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -58 to 302 F (-50 to 150 C)
Nominal Resistance 1000 R0 @ 0° C
Technology (Platinum)
View Details
2 suppliers