OMEGA Engineering, Inc. Thermocouple Wire, Tx, 20Awg, 25Ft; Thermocouple Wire Type Omega EXTT-T-20-25

Description
THERMOCOUPLE WIRE, TX, 20AWG, 25FT; Thermocouple Wire Type:TX; Length - Imperial:25ft; Length - Metric:7.62m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, TX, 20AWG, 25FT; Thermocouple Wire Type:TX; Length - Imperial:25ft; Length - Metric:7.62m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Tx, 20Awg, 25Ft; Thermocouple Wire Type Omega - 71AC1662 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Tx, 20Awg, 25Ft; Thermocouple Wire Type Omega
71AC1662
Thermocouple Wire, Tx, 20Awg, 25Ft; Thermocouple Wire Type Omega 71AC1662
THERMOCOUPLE WIRE, TX, 20AWG, 25FT; Thermocouple Wire Type:TX; Length - Imperial:25ft; Length - Metric:7.62m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE WIRE, TX, 20AWG, 25FT; Thermocouple Wire Type:TX; Length - Imperial:25ft; Length - Metric:7.62m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 71AC1662
Product Name Thermocouple Wire, Tx, 20Awg, 25Ft; Thermocouple Wire Type Omega
Thermocouple Type TX
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 96″ length - A2333-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 96 inch (2438 mm)
Temperature Rating 482 F (250 C)
View Details
Thermocouple & Extension Wire - 1853011 - RS Components, Ltd.
Specs
Thermocouple Type K
Length 197 inch (5000 mm)
Insulation Material Fiberglass; Fibreglass
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details