OMEGA Engineering, Inc. Thermocouple Wire, Kx, 24Awg, 100Ft; Thermocouple Wire Type Omega EXTT-K-24-100

Description
THERMOCOUPLE WIRE, KX, 24AWG, 100FT; Thermocouple Wire Type:KX; Length - Imperial:100ft; Length - Metric:30.5m; No. of Max Strands x Strand Size:Solid; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, KX, 24AWG, 100FT; Thermocouple Wire Type:KX; Length - Imperial:100ft; Length - Metric:30.5m; No. of Max Strands x Strand Size:Solid; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Kx, 24Awg, 100Ft; Thermocouple Wire Type Omega - 71AC1660 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Kx, 24Awg, 100Ft; Thermocouple Wire Type Omega
71AC1660
Thermocouple Wire, Kx, 24Awg, 100Ft; Thermocouple Wire Type Omega 71AC1660
THERMOCOUPLE WIRE, KX, 24AWG, 100FT; Thermocouple Wire Type:KX; Length - Imperial:100ft; Length - Metric:30.5m; No. of Max Strands x Strand Size:Solid; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE WIRE, KX, 24AWG, 100FT; Thermocouple Wire Type:KX; Length - Imperial:100ft; Length - Metric:30.5m; No. of Max Strands x Strand Size:Solid; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 71AC1660
Product Name Thermocouple Wire, Kx, 24Awg, 100Ft; Thermocouple Wire Type Omega
Thermocouple Type KX
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details
Coil Cord -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
Gauge ? to 26 Gauge
Length 12 to 36 inch (305 to 914 mm)
View Details
Thermocouples - 192154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Diameter 0.5512 inch (14 mm)
Length 0.3937 inch (10 mm)
View Details