OMEGA Engineering, Inc. Thermocouple Wire; Thermocouple Wire Type Omega EXTT-K-16-25

Description
THERMOCOUPLE WIRE; Thermocouple Wire Type:KX; Length - Imperial:25ft; Length - Metric:7.62m; No. of Max Strands x Strand Size:Solid; Wire Gauge:16AWG; Conductor Area CSA:1.3mm²; Product Range:EX Series; Length:7.62m RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE; Thermocouple Wire Type:KX; Length - Imperial:25ft; Length - Metric:7.62m; No. of Max Strands x Strand Size:Solid; Wire Gauge:16AWG; Conductor Area CSA:1.3mm²; Product Range:EX Series; Length:7.62m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire; Thermocouple Wire Type Omega - 69H6721 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire; Thermocouple Wire Type Omega
69H6721
Thermocouple Wire; Thermocouple Wire Type Omega 69H6721
THERMOCOUPLE WIRE; Thermocouple Wire Type:KX; Length - Imperial:25ft; Length - Metric:7.62m; No. of Max Strands x Strand Size:Solid; Wire Gauge:16AWG; Conductor Area CSA:1.3mm²; Product Range:EX Series; Length:7.62m RoHS Compliant: Yes

THERMOCOUPLE WIRE; Thermocouple Wire Type:KX; Length - Imperial:25ft; Length - Metric:7.62m; No. of Max Strands x Strand Size:Solid; Wire Gauge:16AWG; Conductor Area CSA:1.3mm²; Product Range:EX Series; Length:7.62m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 69H6721
Product Name Thermocouple Wire; Thermocouple Wire Type Omega
Thermocouple Type KX
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 96″ length - A2333-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 96 inch (2438 mm)
Temperature Rating 482 F (250 C)
View Details
Coil Cord -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
Gauge ? to 26 Gauge
Length 12 to 36 inch (305 to 914 mm)
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details
Thermocouples - 192056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.1772 inch (4.5 mm)
Length 39.37 inch (1000 mm)
View Details