OMEGA ENGINEERING, INC.
EXPP-T-14-500 -- T/C EXTENSION WIRE OMEGA
OMEGA Engineering, Inc.
T/c Extension Wire Omega
EXPP-T-14-500
Description
T/C EXTENSION WIRE
Description
T/C EXTENSION WIRE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH6278 |
|
Product Name
|
T/c Extension Wire Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
31.64 SCFM (53.78 m³/hr)
Maximum Static Pressure
0.4450 in H2O (0.8314 Torr)
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5000 SCFM (8499 m³/hr)
Maximum Sound Level
83 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
22.5 amps
View Details
Application
Industrial/Commercial Fans and Blowers
View Details