Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRONIC COOLING FANS
OMEGA ENGINEERING, INC.
EXPP-KI-16S-15M -- IEC INSULATED T/C EXT WIRE OMEGA
OMEGA Engineering, Inc.
Iec Insulated T/c Ext Wire Omega
EXPP-KI-16S-15M
Description
IEC INSULATED T/C EXT WIRE
Newark, An Avnet Company
Done
Description
IEC INSULATED T/C EXT WIRE
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Iec Insulated T/c Ext Wire Omega
62AH6087
Iec Insulated T/c Ext Wire Omega
62AH6087
IEC INSULATED T/C EXT WIRE
IEC INSULATED T/C EXT WIRE
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electronic Cooling Fans
Product Number
62AH6087
Product Name
Iec Insulated T/c Ext Wire Omega
Application
Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Type 7F.20 - Filter Fan
7F20812055500
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power
75 to 102 watts
View Details
Rosenberg USA
Axial Fan
125DZ 12 VDC
Specs
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
147 SCFM (250 m³/hr)
Maximum Sound Level
51 dbA
View Details
RS Components, Ltd.
Rack Cooling
2709880
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
572 SCFM (972 m³/hr)
Maximum Sound Level
58 dbA
View Details
Pelonis Technologies, Inc.
AX24B004-B255 Series ≤ 6.5 Ampere (A) Current and 1118 Cubic Feet Per Minute (ft³/min) Airflow (Q) Straight Blade Design Brushed Direct Current (DC) Axial Fan
AX24B004-B255-1SP-02
Specs
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
6.5 amps
View Details