OMEGA Engineering, Inc. Thermocouple Wire, Type Kx, 24Awg, 305M; Thermocouple Wire Type Omega EXPP-K-24S-1000

Description
THERMOCOUPLE WIRE, TYPE KX, 24AWG, 305M; Thermocouple Wire Type:KX; Length - Imperial:1000ft; Length - Metric:305m; No. of Max Strands x Strand Size:7 x 32AWG; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, TYPE KX, 24AWG, 305M; Thermocouple Wire Type:KX; Length - Imperial:1000ft; Length - Metric:305m; No. of Max Strands x Strand Size:7 x 32AWG; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type Kx, 24Awg, 305M; Thermocouple Wire Type Omega - 43AC9163 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type Kx, 24Awg, 305M; Thermocouple Wire Type Omega
43AC9163
Thermocouple Wire, Type Kx, 24Awg, 305M; Thermocouple Wire Type Omega 43AC9163
THERMOCOUPLE WIRE, TYPE KX, 24AWG, 305M; Thermocouple Wire Type:KX; Length - Imperial:1000ft; Length - Metric:305m; No. of Max Strands x Strand Size:7 x 32AWG; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE KX, 24AWG, 305M; Thermocouple Wire Type:KX; Length - Imperial:1000ft; Length - Metric:305m; No. of Max Strands x Strand Size:7 x 32AWG; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 43AC9163
Product Name Thermocouple Wire, Type Kx, 24Awg, 305M; Thermocouple Wire Type Omega
Thermocouple Type KX
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 96″ length - A2333-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 96 inch (2438 mm)
Temperature Rating 482 F (250 C)
View Details
Thermocouples - 1817321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.1772 inch (4.5 mm)
Length 11.81 inch (300 mm)
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details