Thermocouple Wire, Type K, 20AWG, 305M is designed for temperature measurement applications. This wire features a twisted and shielded construction, which helps maintain electrical ground from the probe sheath to the instrument, reducing noise interference. It is available with polyvinyl, FEP, and PFA insulations, providing versatility for different environmental conditions. The wire is supplied with an integral drain wire, enhancing its performance in noisy environments. It is compatible with OMEGA's low noise thermocouple probes and connectors, making it suitable for a variety of applications. The wire is RoHS compliant and comes in a spool length of 305 meters (1000 feet).
THERMOCOUPLE WIRE, TYPE K, 20AWG, 305M; Thermocouple Wire Type:K; Length - Imperial:1000ft; Length - Metric:305m; No. of Max Strands x Strand Size:7 x 28AWG; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Wire |
| Product Number | 43AC9158 |
| Product Name | Thermocouple Wire, Type K, 20Awg, 305M; Thermocouple Wire Type Omega |
| Thermocouple Type | K; K |