THERMOCOUPLE WIRE, TYPE KX, 20AWG, 305M; Thermocouple Wire Type:KX; Length - Imperial:1000ft; Length - Metric:305m; No. of Max Strands x Strand Size:7 x 28AWG; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Wire |
| Product Number | 43AC9159 |
| Product Name | Thermocouple Wire, Type Kx, 20Awg, 305M; Thermocouple Wire Type Omega |
| Thermocouple Type | KX |