THERMOCOUPLE WIRE, KX, 20AWG, 100FT; Thermocouple Wire Type:KX; Length - Imperial:100ft; Length - Metric:30.48m; No. of Max Strands x Strand Size:7 x 28AWG; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:EX Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Universal Process Controllers |
| Product Number | 33R2058 |
| Product Name | Thermocouple Wire, Kx, 20Awg, 100Ft; Thermocouple Wire Type Omega |