OMEGA Engineering, Inc. Thermocouple Wire, Type Kx, 20Awg, 500 ; Thermocouple Wire Type Omega EXPP-K-20-500

Description
THERMOCOUPLE WIRE, TYPE KX, 20AWG, 500 ; Thermocouple Wire Type:KX; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, TYPE KX, 20AWG, 500 ; Thermocouple Wire Type:KX; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type Kx, 20Awg, 500 ; Thermocouple Wire Type Omega - 43AC9157 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type Kx, 20Awg, 500 ; Thermocouple Wire Type Omega
43AC9157
Thermocouple Wire, Type Kx, 20Awg, 500 ; Thermocouple Wire Type Omega 43AC9157
THERMOCOUPLE WIRE, TYPE KX, 20AWG, 500 ; Thermocouple Wire Type:KX; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE KX, 20AWG, 500 ; Thermocouple Wire Type:KX; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 43AC9157
Product Name Thermocouple Wire, Type Kx, 20Awg, 500 ; Thermocouple Wire Type Omega
Thermocouple Type KX
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 19″ length - A2331-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 19 inch (483 mm)
Temperature Rating 482 F (250 C)
View Details
Thermocouples - 1104473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
Length 39.37 inch (1000 mm)
View Details
Thermoelectric Alloy - ISOTAN® - Isabellenhutte USA
Specs
Thermocouple Type T
Temperature Rating -328 to 662 F (-200 to 350 C)
View Details