OMEGA Engineering, Inc. Thermocouple Wire, Kx, 20Awg, 50Ft; Thermocouple Wire Type Omega EXPP-K-20-50

Description
THERMOCOUPLE WIRE, KX, 20AWG, 50FT; Thermocouple Wire Type:KX; Length - Imperial:50ft; Length - Metric:15.24m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, KX, 20AWG, 50FT; Thermocouple Wire Type:KX; Length - Imperial:50ft; Length - Metric:15.24m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Kx, 20Awg, 50Ft; Thermocouple Wire Type Omega - 71AC1658 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Kx, 20Awg, 50Ft; Thermocouple Wire Type Omega
71AC1658
Thermocouple Wire, Kx, 20Awg, 50Ft; Thermocouple Wire Type Omega 71AC1658
THERMOCOUPLE WIRE, KX, 20AWG, 50FT; Thermocouple Wire Type:KX; Length - Imperial:50ft; Length - Metric:15.24m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE WIRE, KX, 20AWG, 50FT; Thermocouple Wire Type:KX; Length - Imperial:50ft; Length - Metric:15.24m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 71AC1658
Product Name Thermocouple Wire, Kx, 20Awg, 50Ft; Thermocouple Wire Type Omega
Thermocouple Type KX
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - ISATHERM® PLUS - Isabellenhutte USA
Specs
Thermocouple Type K
Temperature Rating -328 to 1832 F (-200 to 1000 C)
View Details
Thermocouples - 2394596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0591 inch (1.5 mm)
Length 19.69 inch (500 mm)
View Details
Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details
Coil Cord -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
Gauge ? to 26 Gauge
Length 12 to 36 inch (305 to 914 mm)
View Details