OMEGA ENGINEERING, INC.
EXPP-K-16-300M -- PVC INSULATED T/C WIRE OMEGA
OMEGA Engineering, Inc.
Pvc Insulated T/c Wire Omega
EXPP-K-16-300M
Description
PVC INSULATED T/C WIRE
Description
PVC INSULATED T/C WIRE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH5847 |
|
Product Name
|
Pvc Insulated T/c Wire Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
82.99 SCFM (141 m³/hr)
Maximum Sound Level
49 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
39 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2200 SCFM (3739 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details