OMEGA ENGINEERING, INC.
EXGG-2CU-20-150M -- GLASS INS EXT WIRE OMEGA
OMEGA Engineering, Inc.
Glass Ins Ext Wire Omega
EXGG-2CU-20-150M
Description
GLASS INS EXT WIRE
Description
GLASS INS EXT WIRE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH5124 |
|
Product Name
|
Glass Ins Ext Wire Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
29.6 SCFM (50.31 m³/hr)
Maximum Static Pressure
0.1660 in H2O (0.3101 Torr)
View Details
3 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5000 SCFM (8499 m³/hr)
Maximum Sound Level
83 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
7 amps
View Details
Application
Industrial/Commercial Fans and Blowers
View Details